Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.08
|
No stock
|
Buy Now | |
element14
from US$11.23
|
1,441
in stock
|
Buy Now | |
Newark Electronics
from US$9.42
|
1,219
in stock
|
Buy Now | |
Farnell
from US$10.69
|
829
in stock
|
Buy Now | |
Avnet America
from US$8.50
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$7.79
|
389
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.82
|
221
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 660nm |
---|---|
Data Rate Max | 115Kbps |
Data Transmission Distance | 20m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 19.6mm |
External Length / Height | 7.7mm |
External Width | 10.2mm |
Fibre Size Compatibility | 1mm |
Fibre Type | Plastic Optical |
Lead Spacing | 2.5mm |
Link Performance between Transmitter Receiver | 5m @ 1MBd |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Row Pitch | 7.6mm |
Supply Voltage | 5V |
RECEIVER, FIBRE OPTIC | element14 |
Fiber Optic Detector Module, 115Kbps | Newark Electronics |
RX Optical Fiber 1MBd 6-Pin | Avnet America |
Fiber Optic Rec. Module -43dBm 1Mb/s | Schukat Electronic |
Toslink component: receiver fiber optic | Transfer Multisort Elektronik |
Avago, Fibre Optics, HFBR-2524Z | RS |
Where can I find additional details, specifications and documents for a HFBR-2524Z?
Additional datasheets, footprints and schematics for HFBR-2524Z are listed on our Part Details page. You can also find images and similar parts to HFBR-2524Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-2524Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2524Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-2524Z fall under?
The HFBR-2524Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-2524Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2524Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-2524Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-2524Z have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for HFBR-2524Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-2524Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-2524Z?
You can fill out our help required form which you can use to request a quote for HFBR-2524Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.