HFBR-2521ETZ Optoelectronics, LEDs & Displays by Broadcom

RECEIVER FIBER OPTIC EXTENDED TEMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.76

Distributor Stock
Logo for RS
RS
from US$11.28
68
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.09
608
in stock
Buy Now
Logo for element14
element14
from US$11.10
608
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.01
608
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.76
200
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
9,400
in stock
Buy Now

Specifications

Wavelength Typ 600nm
Data Rate Max -
Data Transmission Distance 20m
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Versatile Link, 5 Mbaud, Fiber Optic | Newark Electronics
RECEIVER, FIBER OPTIC, EXTENDED TEMP | element14
RX Optical Fiber 5MBd 6-Pin | Avnet America
5MBd Fibre Optic Receiver, Extended Temp | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-2521ETZ?

Additional datasheets, footprints and schematics for HFBR-2521ETZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2521ETZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-2521ETZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2521ETZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-2521ETZ fall under?

The HFBR-2521ETZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-2521ETZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2521ETZ you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-2521ETZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-2521ETZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for HFBR-2521ETZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-2521ETZ often in real-time on the comparison pages.

What if I can't find stock of HFBR-2521ETZ?

You can fill out our help required form which you can use to request a quote for HFBR-2521ETZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay