HFBR-24E2Z Optoelectronics, LEDs & Displays by Broadcom

RECEIVER FIBRE OPTIC SC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.62

Distributor Stock
Logo for RS
RS
from US$17.90
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.76
820
in stock
Buy Now
Logo for element14
element14
from US$21.96
810
in stock
Buy Now
Logo for Farnell
Farnell
from US$20.07
810
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
4,368
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.62
-
Buy Now

Specifications

Wavelength Typ 820nm
Data Rate Max 5Mbps
Data Transmission Distance 1500m
Product Range -
SVHC No SVHC (12-Jan-2017)
Connector Type SC
Supply Voltage Max 7V
Supply Voltage Min -0.5V

Alternative Descriptions

Receiver, 5Mbps, Sc Connector | Newark Electronics
RECEIVER, FIBRE OPTIC, SC | element14
5MBd Fibre Optic Receiver, TTL, SC Port | RS
RX Optical Fiber 5MBd 8-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-24E2Z?

Additional datasheets, footprints and schematics for HFBR-24E2Z are listed on our Part Details page. You can also find images and similar parts to HFBR-24E2Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-24E2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-24E2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-24E2Z fall under?

The HFBR-24E2Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-24E2Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-24E2Z you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-24E2Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-24E2Z have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for HFBR-24E2Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-24E2Z often in real-time on the comparison pages.

What if I can't find stock of HFBR-24E2Z?

You can fill out our help required form which you can use to request a quote for HFBR-24E2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay