Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.31
|
346
in stock
|
Buy Now | |
Newark Electronics
from US$19.81
|
1,226
in stock
|
Buy Now | |
element14
from US$20.39
|
1,085
in stock
|
Buy Now | |
Farnell
from US$20.19
|
1,085
in stock
|
Buy Now | |
Schukat Electronic
from US$18.92
|
60
in stock
|
Buy Now | |
Avnet America
from US$15.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 820nm |
---|---|
Data Rate Max | 160Mbaud |
Data Transmission Distance | 2700m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | ST |
Supply Voltage Max | 7V |
Supply Voltage Min | -0.5V |
Fiber Optics, Transceiver Module | Newark Electronics |
FIBRE OPTIC, RECEIVER, 160MBD, ST | element14 |
Avago, Fibre Optics, HFBR-2416TZ | RS |
Fiber Optic Rec. Module -41,4dBm 160MBd | Schukat Electronic |
RX Optical Fiber 160MBd 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-2416TZ?
Additional datasheets, footprints and schematics for HFBR-2416TZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2416TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-2416TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2416TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-2416TZ fall under?
The HFBR-2416TZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-2416TZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2416TZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-2416TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-2416TZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for HFBR-2416TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-2416TZ often in real-time on the comparison pages.
What if I can't find stock of HFBR-2416TZ?
You can fill out our help required form which you can use to request a quote for HFBR-2416TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.