HFBR-2416MZ Optoelectronics, LEDs & Displays by Broadcom

RECEIVER FIBRE OPTIC ST METAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.62

Distributor Stock
Logo for RS
RS
from US$22.93
158
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.77
274
in stock
Buy Now
Logo for element14
element14
from US$21.53
266
in stock
Buy Now
Logo for Farnell
Farnell
from US$21.74
266
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.62
9
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
4,920
in stock
Buy Now

Specifications

Wavelength Typ 820nm
Data Rate Max 0.16Gbps
Data Transmission Distance 2700m
Product Range -
SVHC No SVHC (12-Jan-2017)
Connector Type ST
Supply Voltage Max 6V
Supply Voltage Min -0.5V

Alternative Descriptions

Detector Module, 2700M, 820Nm | Newark Electronics
RECEIVER, FIBRE OPTIC, ST, METAL | element14
125MHz Anal Fibre Optic ST M Pt Receiver | RS
RX Optical Fiber 160MBd 8-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-2416MZ?

Additional datasheets, footprints and schematics for HFBR-2416MZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2416MZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-2416MZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2416MZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-2416MZ fall under?

The HFBR-2416MZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-2416MZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2416MZ you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-2416MZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-2416MZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HFBR-2416MZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-2416MZ often in real-time on the comparison pages.

What if I can't find stock of HFBR-2416MZ?

You can fill out our help required form which you can use to request a quote for HFBR-2416MZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay