Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.78
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$19.81
|
1,533
in stock
|
Buy Now | |
element14
from US$19.69
|
1,347
in stock
|
Buy Now | |
Farnell
from US$19.41
|
1,143
in stock
|
Buy Now | |
Schukat Electronic
from US$18.89
|
239
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.38
|
148
in stock
|
Buy Now | |
Avnet America
from US$15.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wavelength Typ | 820nm |
---|---|
Data Rate Max | 5Mbaud |
Data Transmission Distance | 1500m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | ST |
Fiber Optic, Receiver, 5Mbd, St | Newark Electronics |
FIBER OPTIC, RECEIVER, 5MBD, ST | element14 |
Fiber Optic Rec. Module -40dBm 5MBd | Schukat Electronic |
Toslink component: receiver fiber optic | Transfer Multisort Elektronik |
Fibre Optic Receiver ST 5MBd,HFBR-2412Z | RS |
RX Optical Fiber 5MBd 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-2412Z?
Additional datasheets, footprints and schematics for HFBR-2412Z are listed on our Part Details page. You can also find images and similar parts to HFBR-2412Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-2412Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2412Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-2412Z fall under?
The HFBR-2412Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-2412Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2412Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-2412Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-2412Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for HFBR-2412Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-2412Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-2412Z?
You can fill out our help required form which you can use to request a quote for HFBR-2412Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.