Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.66
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$12.17
|
2,910
in stock
|
Buy Now | |
element14
from US$12.52
|
1,889
in stock
|
Buy Now | |
Farnell
from US$11.91
|
1,889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.04
|
112
in stock
|
Buy Now | |
Schukat Electronic
from US$12.08
|
43
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$10.21
|
-
|
Buy Now |
Wavelength Typ | 660nm |
---|---|
Data Rate Max | 1Mbaud |
Data Transmission Distance | 70m |
Forward Current If | 80mA |
Forward Voltage | 1.67V |
Reverse Voltage Vr | 5V |
Signal Rate Max | 1Mbaud |
Fibre Optic Connector Type | Vlink |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Fiber Optic Tx, 1Mbaud, 70M, 660Nm | Newark Electronics |
FIBER OPTIC, TRANSMITTER, 1MBD | element14 |
1MBD FIBRE OPTIC TRANSMITTER, VERTICAL | RS |
Toslink component: simplex transmitter | Transfer Multisort Elektronik |
Fiber Optic Transm. Module -11,2dBm 1Mb/ | Schukat Electronic |
TX Optical Fiber 1MBd 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-1532Z?
Additional datasheets, footprints and schematics for HFBR-1532Z are listed on our Part Details page. You can also find images and similar parts to HFBR-1532Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-1532Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-1532Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-1532Z fall under?
The HFBR-1532Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-1532Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-1532Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-1532Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-1532Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for HFBR-1532Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-1532Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-1532Z?
You can fill out our help required form which you can use to request a quote for HFBR-1532Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.