Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.01
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$20.89
|
3,952
in stock
|
Buy Now | |
element14
from US$21.08
|
1,322
in stock
|
Buy Now | |
Farnell
from US$20.46
|
1,255
in stock
|
Buy Now | |
Schukat Electronic
from US$11.15
|
573
in stock
|
Buy Now | |
Avnet America
from US$15.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 820nm |
---|---|
Data Rate Max | 160Mbaud |
Data Transmission Distance | 2700m |
Forward Current If | 100mA |
Forward Voltage | 1.84V |
Reverse Voltage Vr | 3.8V |
Signal Rate Max | 160Mbaud |
Fibre Optic Connector Type | ST |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Fiber Optic, Transmitter, 160Mbd | Newark Electronics |
FIBER OPTIC, TRANSMITTER, 160MBD | element14 |
Fiber Optic Transm. Module -7,5dBm 160MB | Schukat Electronic |
Avago, Fibre Optics, HFBR-1414TZ | RS |
TX Optical Fiber 160MBd 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-1414TZ?
Additional datasheets, footprints and schematics for HFBR-1414TZ are listed on our Part Details page. You can also find images and similar parts to HFBR-1414TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-1414TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-1414TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-1414TZ fall under?
The HFBR-1414TZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-1414TZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-1414TZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-1414TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-1414TZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for HFBR-1414TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-1414TZ often in real-time on the comparison pages.
What if I can't find stock of HFBR-1414TZ?
You can fill out our help required form which you can use to request a quote for HFBR-1414TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.