Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.66
|
282
in stock
|
Buy Now | |
Avnet America
from US$15.63
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$15.70
|
204
in stock
|
Buy Now | |
element14
from US$18.86
|
54
in stock
|
Buy Now | |
Farnell
from US$18.93
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.74
|
47
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wavelength Typ | 820nm |
---|---|
Data Rate Max | 80Kbps |
Data Transmission Distance | 2.7km |
Forward Current If | 100mA |
Forward Voltage | 1.84V |
Reverse Voltage Vr | 3.8V |
Signal Rate Max | 160Mbaud |
Fibre Optic Connector Type | SMA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 12.7mm |
External Length / Height | 9.5mm |
External Width | 12.7mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.5mm |
Supply Voltage | 5V |
Thread Size | 1/4"-36 UNS |
TX Optical Fiber 160MBd 8-Pin | Avnet America |
HFBR-1404 160MBD FIBRE OPTIC TX, SMA | RS |
Fiber Optic Transmitter, 160Mbd | Newark Electronics |
TRANSMITTER, FIBRE OPTIC | element14 |
Toslink component: simplex transmitter | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a HFBR-1404Z?
Additional datasheets, footprints and schematics for HFBR-1404Z are listed on our Part Details page. You can also find images and similar parts to HFBR-1404Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-1404Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-1404Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-1404Z fall under?
The HFBR-1404Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-1404Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-1404Z you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-1404Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-1404Z have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HFBR-1404Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-1404Z often in real-time on the comparison pages.
What if I can't find stock of HFBR-1404Z?
You can fill out our help required form which you can use to request a quote for HFBR-1404Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.