Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 820nm |
---|---|
Data Rate Max | 5Mbps |
Data Transmission Distance | 1500m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | ST |
Supply Voltage Max | 7V |
Supply Voltage Min | -5V |
FIBER OPTIC, RECEIVER, 5MBD, ST | Farnell |
5 MBD ST FIBRE OPTIC RECEIVER | RS |
Fiber Optic, Receiver, 5Mbd, St | Newark Electronics |
RX Optical Fiber 5MBd 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a HFBR-2412TCZ?
Additional datasheets, footprints and schematics for HFBR-2412TCZ are listed on our Part Details page. You can also find images and similar parts to HFBR-2412TCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-2412TCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2412TCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-2412TCZ fall under?
The HFBR-2412TCZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-2412TCZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2412TCZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-2412TCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-2412TCZ have stock available?
Authorised distributors including Farnell, RS, element14, Newark Electronics and Avnet America have stock available or on a lead time for HFBR-2412TCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-2412TCZ often in real-time on the comparison pages.
What if I can't find stock of HFBR-2412TCZ?
You can fill out our help required form which you can use to request a quote for HFBR-2412TCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.