Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 650nm |
---|---|
Data Rate Max | 16Mbps |
Data Transmission Distance | 200m |
Forward Current If | 60mA |
Forward Voltage | 2.1V |
Reverse Voltage Vr | 3V |
Signal Rate Max | 16Mbaud |
Fibre Optic Connector Type | SMA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cladding Diameter Compatibility | 0.125mm |
Core Diameter Compatibility | 0.062mm |
External Depth | 16.1mm |
External Length / Height | 10.2mm |
External Width | 12.6mm |
Fall Time tf | 15ns |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peak Wavelength | 650nm |
Rise Time | 15ns |
Thread Size | 1/4-32 UNEF-2A |
TRANSMITTER, FIBRE OPTIC, 16MBD | element14 |
Where can I find additional details, specifications and documents for a HFBR-1506AMZ?
Additional datasheets, footprints and schematics for HFBR-1506AMZ are listed on our Part Details page. You can also find images and similar parts to HFBR-1506AMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFBR-1506AMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-1506AMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFBR-1506AMZ fall under?
The HFBR-1506AMZ is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to HFBR-1506AMZ when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-1506AMZ you can contact the distributor directly for product support, shipping queries etc.
Is the HFBR-1506AMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFBR-1506AMZ have stock available?
Authorised distributors including Micros, element14 and Farnell have stock available or on a lead time for HFBR-1506AMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFBR-1506AMZ often in real-time on the comparison pages.
What if I can't find stock of HFBR-1506AMZ?
You can fill out our help required form which you can use to request a quote for HFBR-1506AMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.