Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 9V |
Power Dissipation Pd | - |
DC Collector Current | 26mA |
DC Current Gain hFE | 48hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
TRANS, NPN, 9V, 0.026A, SOT-23 | element14 |
Trans, Npn, 9V, 0.026A, Sot-23 | Newark Electronics |
Pb-FREE, W/ANNEAL, TXARRAY 2X NPN MATCHED 6SOT IND (TAPE&REE | Future Electronics |
Trans GP BJT NPN 11V 0.026A 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a HFA3134IHZ96?
Additional datasheets, footprints and schematics for HFA3134IHZ96 are listed on our Part Details page. You can also find images and similar parts to HFA3134IHZ96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFA3134IHZ96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFA3134IHZ96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFA3134IHZ96 fall under?
The HFA3134IHZ96 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HFA3134IHZ96 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFA3134IHZ96 you can contact the distributor directly for product support, shipping queries etc.
Is the HFA3134IHZ96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFA3134IHZ96 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HFA3134IHZ96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFA3134IHZ96 often in real-time on the comparison pages.
What if I can't find stock of HFA3134IHZ96?
You can fill out our help required form which you can use to request a quote for HFA3134IHZ96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.