Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | - |
---|---|
Length | 32.5mm |
Inner Diameter | 6.6mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 274ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Split Core Ferrite, 3.4Mm, 274 Ohm | Newark Electronics |
Split Core Ferrite, 3.4 mm, 300 MHz, 1 GHz, 350 Ohm | Avnet America |
CFCCRnd, Spl, HF, CSWH,14.99x6.6x29.16 | Laird Performance Materials HFA150066-0A0 | RS Americas |
Where can I find additional details, specifications and documents for a HFA150066-0A0?
Additional datasheets, footprints and schematics for HFA150066-0A0 are listed on our Part Details page. You can also find images and similar parts to HFA150066-0A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFA150066-0A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFA150066-0A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFA150066-0A0 fall under?
The HFA150066-0A0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HFA150066-0A0 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFA150066-0A0 you can contact the distributor directly for product support, shipping queries etc.
Is the HFA150066-0A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFA150066-0A0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for HFA150066-0A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFA150066-0A0 often in real-time on the comparison pages.
What if I can't find stock of HFA150066-0A0?
You can fill out our help required form which you can use to request a quote for HFA150066-0A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.