Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Outer Diameter | 13.72mm |
---|---|
Length | 30.56mm |
Inner Diameter | 5.44mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | - |
External Diameter | 13.72mm |
Laird High Frequency Split Ferrite 133Ohm @ 300MHz | Distrelec |
EMI Ferrite Split/Snap-On Core, Max I.D., 0.192In,133 Ohms @300MHz, High Freq | Laird Performance Materials HFA100049-0A2 | RS Americas |
Split Core Ferrite, 4.88 mm, 300 MHz, 2 GHz, 168 Ohm | Avnet America |
Where can I find additional details, specifications and documents for a HFA100049-0A2?
Additional datasheets, footprints and schematics for HFA100049-0A2 are listed on our Part Details page. You can also find images and similar parts to HFA100049-0A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFA100049-0A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFA100049-0A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFA100049-0A2 fall under?
The HFA100049-0A2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HFA100049-0A2 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFA100049-0A2 you can contact the distributor directly for product support, shipping queries etc.
Is the HFA100049-0A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFA100049-0A2 have stock available?
Authorised distributors including Sager, Heilind Electronics, Distrelec, Heilind Electronics Asia and RS Americas have stock available or on a lead time for HFA100049-0A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFA100049-0A2 often in real-time on the comparison pages.
What if I can't find stock of HFA100049-0A2?
You can fill out our help required form which you can use to request a quote for HFA100049-0A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.