Status: | Unknown |
---|---|
Series: | HER60 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | HER60 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Diode Type | Fast Recovery |
External Diameter | 7.2mm |
External Length / Height | 9.1mm |
Height | 9.1mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 37°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
DIODE, FAST, 6A, 200V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Switching 200V 6A 2-Pin Case R-6 T/R | Future Electronics |
RECTIFIER, SINGLE, 200V, DO-201AD | element14 |
Rectifier, Single, 200V, Do-201Ad | Newark Electronics |
Where can I find additional details, specifications and documents for a HER603G?
Additional datasheets, footprints and schematics for HER603G are listed on our Part Details page. You can also find images and similar parts to HER603G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER603G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER603G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER603G fall under?
The HER603G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER603G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER603G you can contact the distributor directly for product support, shipping queries etc.
Is the HER603G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER603G have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for HER603G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER603G often in real-time on the comparison pages.
What if I can't find stock of HER603G?
You can fill out our help required form which you can use to request a quote for HER603G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.