Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-204AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fast, 2A, 300V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HER204G+?
Additional datasheets, footprints and schematics for HER204G+ are listed on our Part Details page. You can also find images and similar parts to HER204G+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER204G+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER204G+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER204G+ fall under?
The HER204G+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER204G+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER204G+ you can contact the distributor directly for product support, shipping queries etc.
Is the HER204G+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER204G+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for HER204G+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER204G+ often in real-time on the comparison pages.
What if I can't find stock of HER204G+?
You can fill out our help required form which you can use to request a quote for HER204G+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.