Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,728
in stock
|
Buy Now | |
element14
from US$0.25
|
12,728
in stock
|
Buy Now | |
Farnell
from US$0.25
|
12,728
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2,287
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
RS
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | HEF4538 |
---|---|
Multivibrator Type | Retriggerable Monostable |
Output Current | 2.4mA |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 60ns |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4538, 4538 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4538 |
Fall Time tf | 20ns |
Logic Function Number | 4538 |
Logic IC Function | Dual Monostable Multivibrator |
No. of Gates | 2 |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 20ns |
Supply Voltage | 15V |
Supply Voltage Range | 4.5V to 15.5V |
Termination Type | Surface Mount Device |
4000B Series 3 to 15 V SMT Dual Precision Monostable Multivibrator - SOIC-16 | Future Electronics |
Mono Multivibrator, 60Ns, Soic-16 | Newark Electronics |
IC, 4000 LOCMOS, SMD, 4538, SOIC16 | element14 |
Monostable Multivibr. Dual 16-Pin SO | Schukat Electronic |
Monostable Multivibrator Dual 16-Pin SO T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Dual Monostable Multivibrator SOIC16 | RS |
Where can I find additional details, specifications and documents for a HEF4538BT 653?
Additional datasheets, footprints and schematics for HEF4538BT 653 are listed on our Part Details page. You can also find images and similar parts to HEF4538BT 653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4538BT 653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4538BT 653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4538BT 653 fall under?
The HEF4538BT 653 is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to HEF4538BT 653 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4538BT 653 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4538BT 653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4538BT 653 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for HEF4538BT 653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4538BT 653 often in real-time on the comparison pages.
What if I can't find stock of HEF4538BT 653?
You can fill out our help required form which you can use to request a quote for HEF4538BT 653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.