Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | HEF4043 |
---|---|
Latch Type | SR |
IC Output Type | Tri State Inverted |
Propagation Delay | - |
Output Current | 10mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 15V |
No. of Bits | 4bit |
Logic IC Family | HEF4000 |
Logic IC Base Number | 4043 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
HEF4043B Series 15 V Quad 8 Input 80 uA SMT 3-ST Transparent Latch - SOIC-16 | Future Electronics |
Quad 3 state S-R NOR latch,HEF4043BT | RS |
Where can I find additional details, specifications and documents for a HEF4043BT 652?
Additional datasheets, footprints and schematics for HEF4043BT 652 are listed on our Part Details page. You can also find images and similar parts to HEF4043BT 652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEF4043BT 652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEF4043BT 652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEF4043BT 652 fall under?
The HEF4043BT 652 is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to HEF4043BT 652 when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEF4043BT 652 you can contact the distributor directly for product support, shipping queries etc.
Is the HEF4043BT 652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEF4043BT 652 have stock available?
Authorised distributors including Farnell, Chip One Stop, Future Electronics, RS and element14 have stock available or on a lead time for HEF4043BT 652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEF4043BT 652 often in real-time on the comparison pages.
What if I can't find stock of HEF4043BT 652?
You can fill out our help required form which you can use to request a quote for HEF4043BT 652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.