Status: | Unknown |
---|---|
Series: | HE700 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
155
in stock
|
Buy Now | |
element14
from US$1.49
|
16,626
in stock
|
Buy Now | |
Farnell
from US$1.48
|
15,786
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
3,713
in stock
|
Buy Now | |
RS Americas
from US$1.70
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$1.41
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | HE700 Series |
Relay Mounting | Through Hole |
Coil Resistance | 0.15ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
Coil Voltage VDC Nom | 5V |
External Depth | 20.14mm |
External Height | 5.82mm |
External Width | 7.62mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 1ms |
Release Time | 1ms |
Row Pitch | 2.54mm |
Switch Power Max | 10W |
Status: | Unknown |
---|---|
Series: | HE700 Series |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | HE700 Series |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
RoHS Compliant | Yes |
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics |
Reed Relay, Hamlin, SPST-NO, 0.5A, 5VDC, PC Pin | Littelfuse HE721A0510 | RS Americas |
Reed relay SPST-NO or DPST-NO 5V Diode | RS |
HE700 Series 0.5 A SPST 5 V PC Pin PCB Mount Switch - DIP-8 | Future Electronics |
REED RELAY 5V 10W | TTI Europe |
Where can I find additional details, specifications and documents for a HE721A0510?
Additional datasheets, footprints and schematics for HE721A0510 are listed on our Part Details page. You can also find images and similar parts to HE721A0510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HE721A0510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HE721A0510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HE721A0510 fall under?
The HE721A0510 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to HE721A0510 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HE721A0510 you can contact the distributor directly for product support, shipping queries etc.
Is the HE721A0510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HE721A0510 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for HE721A0510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HE721A0510 often in real-time on the comparison pages.
What if I can't find stock of HE721A0510?
You can fill out our help required form which you can use to request a quote for HE721A0510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.