Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HDC36-18-LD,
HDC36-18-L, ZPF000000000131719 |
Prices starting from US$8.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.17
|
78
in stock
|
Buy Now | |
TE Store
from US$9.83
|
1,285
in stock
|
Buy Now | |
TTI Europe
from US$12.19
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$20.81
|
168
in stock
|
Buy Now | |
element14
from US$19.26
|
78
in stock
|
Buy Now | |
RS Americas
from US$17.13
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$10.83
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Boersig
from US$8.08
|
-
|
Buy Now | |
Distrelec
from US$17.21
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Silver |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Without |
Accessory Type | Protective Cap |
DUST CAP, 18SZ, REC, AL, LANYARD, HD30 Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Material: Aluminum Number of Positions: 8 14 20 21 6 Operating Temperature (Max): 125 °C Dust Cap Without | Receptacle Protective Cap - Deutsch Hd30 | Part Number: HDC36-18 | Internal Number: HDC36-18 | Alias Number: HDC36-18-L | Aluminum | TE Connectivity | TE Store |
Protective Cover, Alum, Silver | Newark Electronics |
PROTECTIVE COVER, ALUM, SILVER | element14 |
DEUTSCH Automotive | RS Americas |
DUST CAP 18SZ REC AL LANYARD HD30 | Rapid Electronics |
Protection Cover for HD30 Series Receptacle Connectors 18 Shell Size Aluminum Box | Avnet Abacus |
TE Connectivity Deutsch Automotive Conn Cap Rcpt Sz 18 Slvr | Distrelec |
Where can I find additional details, specifications and documents for a HDC36-18?
Additional datasheets, footprints and schematics for HDC36-18 are listed on our Part Details page. You can also find images and similar parts to HDC36-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC36-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC36-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC36-18 fall under?
The HDC36-18 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC36-18 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC36-18 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC36-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC36-18 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for HDC36-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC36-18 often in real-time on the comparison pages.
What if I can't find stock of HDC36-18?
You can fill out our help required form which you can use to request a quote for HDC36-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.