Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.74
|
30
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
515
in stock
|
Buy Now | |
TTI Europe
from US$3.39
|
426
in stock
|
Buy Now | |
RS
from US$4.00
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
88
in stock
|
Buy Now | |
element14
from US$5.78
|
30
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Boersig
from US$3.45
|
-
|
Buy Now | |
TE Store
from US$2.23
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Without |
Accessory Type | Protective Cap |
DEUTSCH Automotive | RS Americas |
DUST CAP, 18SZ, REC, BLK, HDP | RS |
Protective Cover, Nylon, Black | Newark Electronics |
PROTECTIVE COVER, NYLON, BLACK | element14 |
Automotive Connectors DUST CAP COV | Future Electronics |
DUST CAP, 18SZ, REC, BLK, HDP Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 21 14 20 8 6 Dust Cap Without Black PA GF | Receptacle Protective Cap — Deutsch Hdp20 | Part Number: HDC26-18 | Internal Number: HDC26-18 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDC26-18?
Additional datasheets, footprints and schematics for HDC26-18 are listed on our Part Details page. You can also find images and similar parts to HDC26-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC26-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC26-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC26-18 fall under?
The HDC26-18 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC26-18 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC26-18 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC26-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC26-18 have stock available?
Authorised distributors including RS Americas, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for HDC26-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC26-18 often in real-time on the comparison pages.
What if I can't find stock of HDC26-18?
You can fill out our help required form which you can use to request a quote for HDC26-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.