Status: | Unknown |
---|---|
Series: | HDB Scale |
RoHS: | Compliant |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 5kg |
Resolution (g) | 5g |
Product Range | HDB Scale |
SVHC | No SVHC (12-Jan-2017) |
RoHS Compliant | Yes |
5kg Hanging Scale, Readout: 5g | RS |
Weighing Scale, Hanging Scale, 5Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a HDB 5K5N?
Additional datasheets, footprints and schematics for HDB 5K5N are listed on our Part Details page. You can also find images and similar parts to HDB 5K5N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDB 5K5N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDB 5K5N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDB 5K5N fall under?
The HDB 5K5N is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to HDB 5K5N when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDB 5K5N you can contact the distributor directly for product support, shipping queries etc.
Is the HDB 5K5N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HDB 5K5N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for HDB 5K5N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDB 5K5N often in real-time on the comparison pages.
What if I can't find stock of HDB 5K5N?
You can fill out our help required form which you can use to request a quote for HDB 5K5N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.