Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Accuracy % | 2% |
External Height | 255mm |
External Width | 75mm |
External Depth | 50mm |
RoHS Compliant | Yes |
Thermo-hygrometer | Transfer Multisort Elektronik |
Psychrometer W/Ir Temperature 100%rh ±2% | Newark Electronics |
Extech Instruments Psychrometer, 0 ... 100%, -50 ... 500°C | Distrelec |
Where can I find additional details, specifications and documents for a HD500?
Additional datasheets, footprints and schematics for HD500 are listed on our Part Details page. You can also find images and similar parts to HD500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD500 fall under?
The HD500 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to HD500 when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD500 you can contact the distributor directly for product support, shipping queries etc.
Is the HD500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HD500 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for HD500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD500 often in real-time on the comparison pages.
What if I can't find stock of HD500?
You can fill out our help required form which you can use to request a quote for HD500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.