Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD18-009-AS,
ZPF000000000131684 |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.73
|
108
in stock
|
Buy Now | |
TTI Europe
from US$4.86
|
608
in stock
|
Buy Now | |
TE Store
from US$2.95
|
601
in stock
|
Buy Now | |
Newark Electronics
from US$7.03
|
120
in stock
|
Buy Now | |
element14
from US$7.47
|
108
in stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.10
|
7
in stock
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
Boersig
from US$4.47
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Color | Gray |
Material | PA GF |
Number of Positions | 4, 9 |
Serviceable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 1 |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
BACK SHELL Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 9 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 9 | Deutsch Hd10 Backshell | Part Number: HD18-009 | Internal Number: HD18-009 | Alias Number: HD18-009-AS | TE Connectivity | TE Store |
Strain Relief, Size 9, Plastic | Newark Electronics |
STRAIN RELIEF, SIZE 9, PLASTIC | element14 |
Automotive Connectors Strain Relief 4 or 9 cavity | Rapid Electronics |
Accessories: cable holder | Transfer Multisort Elektronik |
Connector, Backshell, Gray, HD10 Series | TE Connectivity HD18-009 | RS Americas |
Circular Connector Clamp, 9, 25.4 mm, Plastic, HD10, Deutsch HD10 Series Circular Connectors | Avnet America |
Where can I find additional details, specifications and documents for a HD18-009?
Additional datasheets, footprints and schematics for HD18-009 are listed on our Part Details page. You can also find images and similar parts to HD18-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD18-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD18-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD18-009 fall under?
The HD18-009 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HD18-009 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD18-009 you can contact the distributor directly for product support, shipping queries etc.
Is the HD18-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD18-009 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for HD18-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD18-009 often in real-time on the comparison pages.
What if I can't find stock of HD18-009?
You can fill out our help required form which you can use to request a quote for HD18-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.