Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HD10-9-1939P-P080-RU |
Prices starting from US$9.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.22
|
31
in stock
|
Buy Now | |
TE Store
from US$9.96
|
370
in stock
|
Buy Now | |
element14
from US$25.31
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$23.72
|
15
in stock
|
Buy Now | |
RS Americas
from US$27.67
|
-
|
Buy Now | |
Boersig
from US$15.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Positions | 9 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 1.625in, 41.28mm |
Length | 1.437in, 36.5mm |
Height | 1.661in, 42.19mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 48V, 240V, 80V, 12V |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECP ASM, J1939 TYPE 2 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD10-9-1939P-P080 | Internal Number: HD10-9-1939P-P080 | Alias Number: HD10-9-1939P-P080-RU | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A | element14 |
Automotive Housing, Rcpt, 9Pos, 13A | Newark Electronics |
Receptacle, Female, Mounting Type Panel Mount, Polyamide, Green, HD10 Series | TE Connectivity HD10-9-1939P-P080 | RS Americas |
Automotive Connector Housing, HD10, Receptacle, 9 Ways, AMP HD10 Series Size 16 Pin Contacts | Avnet America |
Where can I find additional details, specifications and documents for a HD10-9-1939P-P080?
Additional datasheets, footprints and schematics for HD10-9-1939P-P080 are listed on our Part Details page. You can also find images and similar parts to HD10-9-1939P-P080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD10-9-1939P-P080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD10-9-1939P-P080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD10-9-1939P-P080 fall under?
The HD10-9-1939P-P080 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD10-9-1939P-P080 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD10-9-1939P-P080 you can contact the distributor directly for product support, shipping queries etc.
Is the HD10-9-1939P-P080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD10-9-1939P-P080 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for HD10-9-1939P-P080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD10-9-1939P-P080 often in real-time on the comparison pages.
What if I can't find stock of HD10-9-1939P-P080?
You can fill out our help required form which you can use to request a quote for HD10-9-1939P-P080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.