Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HD16-9-1939S-P080-RU |
Prices starting from US$9.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.24
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$22.89
|
175
in stock
|
Buy Now | |
element14
from US$24.41
|
110
in stock
|
Buy Now | |
TTI Europe
from US$19.30
|
83
in stock
|
Buy Now | |
RS Americas
from US$23.61
|
-
|
Buy Now | |
Boersig
from US$14.58
|
-
|
Buy Now | |
TE Store
from US$9.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Green |
Number of Positions | 9 |
Mating Pin Diameter | 1.5mm, .059in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Degree of Protection | IP68 |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Housing, Plug, 9Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 9POS, 13A | element14 |
Housing For Female Terminals, Green, PA GF, IP68/IP6K9K, Wid 40.39 mm | TE Connectivity HD16-9-1939S-P080 | RS Americas |
PLUG ASM Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD16-9-1939S-P080 | Internal Number: HD16-9-1939S-P080 | Alias Number: HD16-9-1939S-P080-RU | TE Connectivity | TE Store |
Automotive Connector Housing, HD10, Plug, 9 Ways, AMP HD10 Series Size 16 Socket Contacts | Avnet America |
Where can I find additional details, specifications and documents for a HD16-9-1939S-P080?
Additional datasheets, footprints and schematics for HD16-9-1939S-P080 are listed on our Part Details page. You can also find images and similar parts to HD16-9-1939S-P080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD16-9-1939S-P080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD16-9-1939S-P080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD16-9-1939S-P080 fall under?
The HD16-9-1939S-P080 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD16-9-1939S-P080 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD16-9-1939S-P080 you can contact the distributor directly for product support, shipping queries etc.
Is the HD16-9-1939S-P080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD16-9-1939S-P080 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for HD16-9-1939S-P080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD16-9-1939S-P080 often in real-time on the comparison pages.
What if I can't find stock of HD16-9-1939S-P080?
You can fill out our help required form which you can use to request a quote for HD16-9-1939S-P080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.