HCTSM80304BAL-E Passive Components by Bourns Electronics

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Newark
Newark
from US$2.58
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

XFMR 3.3-5V/3.3-15V,350MA PK TR 3 4 / TAPE & REEL - 13" REEL

Alternative Descriptions

Xfmr 3.3-5V/3.3-15V,350Ma Pk Tr 3:4 /Tape & Reel - 13" Reel |Bourns HCTSM80304BAL-E | Newark Electronics
Transformer 3:4 300uH 0.3Ohm/0.3Ohm 6-Pin Surface Mount T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCTSM80304BAL-E?

Additional datasheets, footprints and schematics for HCTSM80304BAL-E are listed on our Part Details page. You can also find images and similar parts to HCTSM80304BAL-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCTSM80304BAL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCTSM80304BAL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCTSM80304BAL-E fall under?

The HCTSM80304BAL-E is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to HCTSM80304BAL-E when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCTSM80304BAL-E you can contact the distributor directly for product support, shipping queries etc.

Is the HCTSM80304BAL-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCTSM80304BAL-E have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for HCTSM80304BAL-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCTSM80304BAL-E often in real-time on the comparison pages.

What if I can't find stock of HCTSM80304BAL-E?

You can fill out our help required form which you can use to request a quote for HCTSM80304BAL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay