HCTSM80101AAL-E Passive Components by Bourns Electronics

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Newark
Newark
from US$2.58
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
12,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.75
-
Buy Now

Specifications

XFMR 3.3-5V/3.3-15V,350MA PK TR 1 1 / TAPE & REEL - 13" REEL

Alternative Descriptions

Pulse Transformer High Clearance and Creepage Distance 1:1 5000VDC 0.3Prim. 0.2Sec. 11V/us SMD T/R | Avnet Abacus
Pulse Transformer, 250Uh, 1:1 | Newark Electronics
PULSE TRANSFORMER AEC-Q200 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCTSM80101AAL-E?

Additional datasheets, footprints and schematics for HCTSM80101AAL-E are listed on our Part Details page. You can also find images and similar parts to HCTSM80101AAL-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCTSM80101AAL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCTSM80101AAL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCTSM80101AAL-E fall under?

The HCTSM80101AAL-E is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to HCTSM80101AAL-E when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCTSM80101AAL-E you can contact the distributor directly for product support, shipping queries etc.

Is the HCTSM80101AAL-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCTSM80101AAL-E have stock available?

Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for HCTSM80101AAL-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCTSM80101AAL-E often in real-time on the comparison pages.

What if I can't find stock of HCTSM80101AAL-E?

You can fill out our help required form which you can use to request a quote for HCTSM80101AAL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay