Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Full featured decoder with parallel and serial interface to microcontrollers, on-chip 1K user EEPROM |
Operating Voltage (V) | 4.5 to 5.5 |
---|---|
Transmitters Supported | Up to 7 |
Reception Length Bits | 66 |
Other Features | Full-featured decoder with serial and parallel interface. On-chip 1Ktransmitter and 1K user EEPROM. |
Encoders Supported | HCS200, HCS201, HCS300, HCS301, HCS320, HCS360, HCS361, HCS362, HCS365, HCS370, HCS410, HCS412, HCS473 |
Decoder Functions | S0, S1, 15 Serial Functions |
Temperature Range | -40C to +85C |
Ic,remote-Control Receiver/Decoder,cmos,sop,14Pin Rohs Compliant: Yes |Microchip HCS515T-I/SL | Newark Electronics |
Code Hopping Decoder 14-Pin SOIC N T/R | Avnet America |
Code Hopping Decoder with serial interface | Microchip Technology Inc. HCS515T-I/SL | RS Americas |
SPECIAL FUNCTION IC | Farnell |
Where can I find additional details, specifications and documents for a HCS515T-I/SL?
Additional datasheets, footprints and schematics for HCS515T-I/SL are listed on our Part Details page. You can also find images and similar parts to HCS515T-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCS515T-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCS515T-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCS515T-I/SL fall under?
The HCS515T-I/SL is listed under HCS515.
Can I view similar or alternative parts?
You can view similar parts to HCS515T-I/SL when available in the HCS515 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCS515T-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the HCS515T-I/SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCS515T-I/SL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for HCS515T-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCS515T-I/SL often in real-time on the comparison pages.
What if I can't find stock of HCS515T-I/SL?
You can fill out our help required form which you can use to request a quote for HCS515T-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.