Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
2,754
in stock
|
Buy Now | |
Microchip Technology
from US$1.41
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
2,754
in stock
|
Buy Now | |
element14
from US$1.72
|
2,754
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Drive, Overflow bits, Time-out, Battery Low Indicator |
Device Description | 41 |
---|---|
Operating Voltage (V) | 3.5 to 13.0 |
Protocols | 1 |
Function Codes | 15 |
Transmission Code Length Bits | 66 |
Code Hoppings Bits | 32 |
Features | LED Drive, Overflow bits, Time-out, Battery low indicator |
Encryption Key Length | 64 |
Seed Length | 32 |
Temperature Range | -40C to +85C |
Code Hopping Encoder, -40 To 85Deg C | Newark Electronics |
CODE HOPPING ENCODER, -40 TO 85DEG C | element14 |
Hopping Decoder 8-Pin SOIC N T/R | Avnet Silica |
CODE HOPPING ENCODER 3.5- 13V | Future Electronics |
Code Hopping Encoder 3.5- 13V8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. HCS301T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a HCS301T-I/SN?
Additional datasheets, footprints and schematics for HCS301T-I/SN are listed on our Part Details page. You can also find images and similar parts to HCS301T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCS301T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCS301T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCS301T-I/SN fall under?
The HCS301T-I/SN is listed under HCS301.
Can I view similar or alternative parts?
You can view similar parts to HCS301T-I/SN when available in the HCS301 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCS301T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the HCS301T-I/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCS301T-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for HCS301T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCS301T-I/SN often in real-time on the comparison pages.
What if I can't find stock of HCS301T-I/SN?
You can fill out our help required form which you can use to request a quote for HCS301T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.