Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Drive, Overflow bits, Time-out, Battery Low Indicator |
Device Description | 41 |
---|---|
Operating Voltage (V) | 3.5 to 13.0 |
Protocols | 1 |
Function Codes | 15 |
Transmission Code Length Bits | 66 |
Code Hoppings Bits | 32 |
Features | LED Drive, Overflow bits, Time-out, Battery low indicator |
Encryption Key Length | 64 |
Seed Length | 32 |
Temperature Range | -40C to +85C |
Ic,remote-Control Transmitter/Encoder,cmos,dip,8Pin Rohs Compliant: Yes |Microchip HCS301-I/P | Newark Electronics |
HCS301 Series 13.3 V 25 mA Through Hole KEELOQ« Code Hopping Encoder - DIP-8 | Future Electronics |
Hopping Decoder 8-Pin PDIP | Avnet America |
Code Hopping Encoder 3.5- 13V | Microchip Technology Inc. HCS301-I/P | RS Americas |
Where can I find additional details, specifications and documents for a HCS301-I/P?
Additional datasheets, footprints and schematics for HCS301-I/P are listed on our Part Details page. You can also find images and similar parts to HCS301-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCS301-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCS301-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCS301-I/P fall under?
The HCS301-I/P is listed under HCS301.
Can I view similar or alternative parts?
You can view similar parts to HCS301-I/P when available in the HCS301 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCS301-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the HCS301-I/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCS301-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for HCS301-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCS301-I/P often in real-time on the comparison pages.
What if I can't find stock of HCS301-I/P?
You can fill out our help required form which you can use to request a quote for HCS301-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.