Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed code support for non-secure applications, up to 28-bit serial numbers |
Device Description | 41 |
---|---|
Operating Voltage (V) | 3.5 to 13.0 |
Tunable OSC | Yes |
Protocols | 1 |
Function Codes | 7 |
Transmission Code Length Bits | 66 |
Features | Fixed code support for non-secure applications, up to 28-bit serial numbers |
Temperature Range | -40C to +85C |
Ic,remote-Control Transmitter/Encoder,cmos,sop,8Pin Rohs Compliant: Yes |Microchip HCS101-I/SN | Newark Electronics |
Fixed Code Encoder 8-Pin SOIC N | Avnet America |
Code Hopping Encoder 3.5- 13V | Microchip Technology Inc. HCS101-I/SN | RS Americas |
SPECIAL FUNCTION IC | Farnell |
Where can I find additional details, specifications and documents for a HCS101-I/SN?
Additional datasheets, footprints and schematics for HCS101-I/SN are listed on our Part Details page. You can also find images and similar parts to HCS101-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCS101-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCS101-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCS101-I/SN fall under?
The HCS101-I/SN is listed under HCS101.
Can I view similar or alternative parts?
You can view similar parts to HCS101-I/SN when available in the HCS101 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCS101-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the HCS101-I/SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCS101-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for HCS101-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCS101-I/SN often in real-time on the comparison pages.
What if I can't find stock of HCS101-I/SN?
You can fill out our help required form which you can use to request a quote for HCS101-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.