Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
1,294
in stock
|
Buy Now | |
element14
from US$3.58
|
5,722
in stock
|
Buy Now | |
Farnell
from US$3.58
|
5,722
in stock
|
Buy Now | |
Schukat Electronic
from US$3.13
|
295
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.52
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
15
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,300
in stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 3.75kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC UL |
CMR | 10kV/µs |
External Depth | 7.62mm |
External Length / Height | 3.56mm |
External Width | 9.65mm |
Fall Time tf | 8ns |
Height | 3.56mm |
Input Current | 10µA |
Lead Spacing | 2.54mm |
Logic Input Compatibility | +5V CMOS |
Logic Output Compatibility | +5V CMOS |
Multiple Data Rates | 12 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Gate Drive |
Output Current | 10mA |
Output Voltage | 5V |
Output Voltage Max | 6.5V |
Rise Time | 9ns |
Row Pitch | 7.62mm |
Supply Voltage Max | 6V |
OPTOCOUPLER, CMOS, 12.5MHZ | element14 |
Avago, Optocoupler, HCPL-7710-000E | RS |
MOSFET Photo Rel. 3,75kV 12MBd DIP8 | Schukat Electronic |
Optocoupler Logic-Out Push-Pull Logic, Buffer-IN 1-CH 8-Pin PDIP Tube | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Gate Drive, 3.75Kv, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL-7710-000E?
Additional datasheets, footprints and schematics for HCPL-7710-000E are listed on our Part Details page. You can also find images and similar parts to HCPL-7710-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-7710-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-7710-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-7710-000E fall under?
The HCPL-7710-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-7710-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-7710-000E you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-7710-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-7710-000E have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Avnet America have stock available or on a lead time for HCPL-7710-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-7710-000E often in real-time on the comparison pages.
What if I can't find stock of HCPL-7710-000E?
You can fill out our help required form which you can use to request a quote for HCPL-7710-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.