Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SMD |
No. of Pins | 8Pins |
Isolation Voltage | 3.75kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
CMR | 10kV/µs |
Input Current | 16mA |
Nom Voltage Vol | 20V |
Optocoupler Output Type | Gate Drive |
Output Voltage | 20V |
Supply Voltage | 10V |
OPTOCOUPLER, GATE DRIVE, 3750VRMS | element14 |
Optocoupler, Gate Drive, 3.75Kv, Smd-8 | Newark Electronics |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP SMD Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a HCPL-3180-300E?
Additional datasheets, footprints and schematics for HCPL-3180-300E are listed on our Part Details page. You can also find images and similar parts to HCPL-3180-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-3180-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-3180-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-3180-300E fall under?
The HCPL-3180-300E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-3180-300E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-3180-300E you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-3180-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-3180-300E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Avnet America have stock available or on a lead time for HCPL-3180-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-3180-300E often in real-time on the comparison pages.
What if I can't find stock of HCPL-3180-300E?
You can fill out our help required form which you can use to request a quote for HCPL-3180-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.