Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
621
in stock
|
Buy Now | |
element14
from US$2.06
|
8,958
in stock
|
Buy Now | |
Farnell
from US$1.96
|
8,958
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.96
|
119
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,650
in stock
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Isolation Voltage | 3.75kV |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
CMR | 15kV/µs |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Gate Drive |
Output Voltage | 30V |
Peak Output Current | 2A |
Propagation Time H-L | 0.5µs |
Propagation Time L-H | 0.5µs |
Voltage Vcc Max | 30V |
Voltage Vcc Min | 15V |
Voltage Vcm | 1500V |
OPTOCOUPLER, 2.0A, GATE DRIVE O/P | element14 |
IGBT gate drive opto-isolator,HCPL-J312 | RS |
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 8-Pin PDIP Tube | Avnet America |
Optocoupler, Gate Drive, 3750Vrms | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a HCPL-J312-000E?
Additional datasheets, footprints and schematics for HCPL-J312-000E are listed on our Part Details page. You can also find images and similar parts to HCPL-J312-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL-J312-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-J312-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL-J312-000E fall under?
The HCPL-J312-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL-J312-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-J312-000E you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL-J312-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL-J312-000E have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Newark Electronics have stock available or on a lead time for HCPL-J312-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL-J312-000E often in real-time on the comparison pages.
What if I can't find stock of HCPL-J312-000E?
You can fill out our help required form which you can use to request a quote for HCPL-J312-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.