Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | HCF4098 |
---|---|
Multivibrator Type | Monostable |
Output Current | 6.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
IC, LOGIC, 4000, MULTIVIBRATOR | element14 |
Mono Multivibrator, 100Ns, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a HCF4098BEY?
Additional datasheets, footprints and schematics for HCF4098BEY are listed on our Part Details page. You can also find images and similar parts to HCF4098BEY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCF4098BEY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCF4098BEY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCF4098BEY fall under?
The HCF4098BEY is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to HCF4098BEY when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCF4098BEY you can contact the distributor directly for product support, shipping queries etc.
Is the HCF4098BEY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HCF4098BEY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HCF4098BEY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCF4098BEY often in real-time on the comparison pages.
What if I can't find stock of HCF4098BEY?
You can fill out our help required form which you can use to request a quote for HCF4098BEY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.