Status: | Unknown |
---|---|
Series: | HC1 Series |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
No stock
|
Buy Now | |
Future Electronics
from US$2.23
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
element14
from US$2.57
|
-
|
Buy Now | |
Avnet Asia
from US$2.39
|
-
|
Buy Now | |
TTI Europe
from US$2.27
|
-
|
Buy Now | |
Richardson RFPD
from US$1.72
|
-
|
Buy Now | |
Sager
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 5.1µH |
---|---|
RMS Current (Irms) | 12.79A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11.2A |
Product Range | HC1 Series |
Power Inductor Case | 13mm x 13mm x 10mm |
DC Resistance Max | 0.0057ohm |
Inductance Tolerance | ± 15% |
SVHC | No SVHC (15-Jan-2019) |
Inductor Type | Power |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | HC1 Series |
RoHS: | Compliant |
Inductance | 5.1µH |
---|---|
RMS Current (Irms) | 12.79A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11.2A |
Product Range | HC1 Series |
Power Inductor Case | 13mm x 13mm x 10mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
HC1 Series 5.1 uH â–’15 % Tolerance 12.79 A Unshielded High Current Power Inductor | Future Electronics |
Inductor, Shielded, 5.1Uh, 11.2A, Smd | Newark Electronics |
Power Inductor (SMD), 5.1 uH, ± 15%, 12.79 A, Unshielded, 11.2 A, 13mm x 13mm x 10mm | Avnet America |
IND, HGH CURR,5.1UH 11.2A 2 PAD SMT | Eaton Electronics HC1-5R1-R | RS Americas |
INDUCTOR, POWER | element14 |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 5.1uH 11.2A 5.7mOhms | Sager |
Power Inductor (SMD), 5.1 uH, � 15%, 12.79 A, Unshielded, 11.2 A, 13mm x 13mm x 10mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a HC1-5R1-R?
Additional datasheets, footprints and schematics for HC1-5R1-R are listed on our Part Details page. You can also find images and similar parts to HC1-5R1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HC1-5R1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HC1-5R1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HC1-5R1-R fall under?
The HC1-5R1-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HC1-5R1-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HC1-5R1-R you can contact the distributor directly for product support, shipping queries etc.
Is the HC1-5R1-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HC1-5R1-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for HC1-5R1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HC1-5R1-R often in real-time on the comparison pages.
What if I can't find stock of HC1-5R1-R?
You can fill out our help required form which you can use to request a quote for HC1-5R1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.