Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 4W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 333mA |
Width | 25.4mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 4W, 333Ma, 12V | Newark Electronics |
Isolated Module DC DC Converter 1 Output 12V 333mA 10.8V - 13.2V Input | Future Electronics |
DC/DC Power Supply Single-OUT 12V 0.333A 4W 5-Pin | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 4W 10.8-13.2VIN 12VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a HB04U12S12QC?
Additional datasheets, footprints and schematics for HB04U12S12QC are listed on our Part Details page. You can also find images and similar parts to HB04U12S12QC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HB04U12S12QC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HB04U12S12QC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HB04U12S12QC fall under?
The HB04U12S12QC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to HB04U12S12QC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HB04U12S12QC you can contact the distributor directly for product support, shipping queries etc.
Is the HB04U12S12QC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HB04U12S12QC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for HB04U12S12QC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HB04U12S12QC often in real-time on the comparison pages.
What if I can't find stock of HB04U12S12QC?
You can fill out our help required form which you can use to request a quote for HB04U12S12QC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.