HAFUHT0300L4AXT Sensors & Transducers by Honeywell

DIGITAL AIRFLOW SENSOR 300LPM 60PSI

Status: Unknown
Series: HAF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$188.57

Distributor Stock
Logo for Farnell
Farnell
from US$188.57
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$268.57
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Flow Rate Min 0l/min
Flow Rate Max 300l/min
Pressure Max 60psi
Supply Voltage DC Min 3V
Supply Voltage DC Max 10V
Port Style Threaded
Accuracy % 0.5%
Product Range HAF Series

Alternative Descriptions

Sensor | RS Americas
Digital Airflow Sensor, 300Lpm, 60Psi | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HAFUHT0300L4AXT?

Additional datasheets, footprints and schematics for HAFUHT0300L4AXT are listed on our Part Details page. You can also find images and similar parts to HAFUHT0300L4AXT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HAFUHT0300L4AXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAFUHT0300L4AXT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HAFUHT0300L4AXT fall under?

The HAFUHT0300L4AXT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to HAFUHT0300L4AXT when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HAFUHT0300L4AXT you can contact the distributor directly for product support, shipping queries etc.

Is the HAFUHT0300L4AXT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HAFUHT0300L4AXT have stock available?

Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for HAFUHT0300L4AXT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HAFUHT0300L4AXT often in real-time on the comparison pages.

What if I can't find stock of HAFUHT0300L4AXT?

You can fill out our help required form which you can use to request a quote for HAFUHT0300L4AXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay