HAFUHM0300L4AXT Sensors by Honeywell

DIGITAL AIRFLOW SENSOR, 300LPM, 60PSI

Status: Unknown
Series: HAF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$141.88

Distributor Stock
Logo for Newark
Newark
from US$196.14
No stock
Buy Now
Logo for element14
element14
from US$141.88
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Flow Rate Min 0l/min
Flow Rate Max 300l/min
Pressure Max 60psi
Supply Voltage DC Min 3V
Supply Voltage DC Max 10V
Port Style Manifold
Accuracy % 0.5%
Product Range HAF Series
RoHS Compliant Yes

Alternative Descriptions

Digital Airflow Sensor, 300Lpm, 60Psi | Newark Electronics
29X1303 | element14
Flow Sensors 300 LPM Digi Out I2C Manifold OD Adapter | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HAFUHM0300L4AXT?

Additional datasheets, footprints and schematics for HAFUHM0300L4AXT are listed on our Part Details page. You can also find images and similar parts to HAFUHM0300L4AXT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HAFUHM0300L4AXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAFUHM0300L4AXT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HAFUHM0300L4AXT fall under?

The HAFUHM0300L4AXT is listed under Sensors & Transducers > Sensors > Flow Sensors > Air Mass Sensors.

Can I view similar or alternative parts?

You can view similar parts to HAFUHM0300L4AXT when available in the Air Mass Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HAFUHM0300L4AXT you can contact the distributor directly for product support, shipping queries etc.

Is the HAFUHM0300L4AXT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HAFUHM0300L4AXT have stock available?

Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for HAFUHM0300L4AXT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HAFUHM0300L4AXT often in real-time on the comparison pages.

What if I can't find stock of HAFUHM0300L4AXT?

You can fill out our help required form which you can use to request a quote for HAFUHM0300L4AXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay