Status: | Unknown |
---|---|
Series: | HAF Series |
RoHS: | Compliant |
Flow Rate Min | 0l/min |
---|---|
Flow Rate Max | 15l/min |
Pressure Max | 60psi |
Supply Voltage DC Min | 3V |
Supply Voltage DC Max | 10V |
Port Style | Manifold |
Accuracy % | 0.5% |
Product Range | HAF Series |
RoHS Compliant | Yes |
Sensor Airflow, 15LPM, PN Adapter | RS |
Digital Airflow Sensor, 15Lpm, 60Psi | Newark Electronics |
Sensor | RS Americas |
Flow Sensors 15 LPM Digi Out I2C Manifold Mnt Adapter | Sager |
Where can I find additional details, specifications and documents for a HAFUHM0015L4AXT?
Additional datasheets, footprints and schematics for HAFUHM0015L4AXT are listed on our Part Details page. You can also find images and similar parts to HAFUHM0015L4AXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAFUHM0015L4AXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAFUHM0015L4AXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAFUHM0015L4AXT fall under?
The HAFUHM0015L4AXT is listed under Sensors & Transducers > Sensors > Flow Sensors > Air Mass Sensors.
Can I view similar or alternative parts?
You can view similar parts to HAFUHM0015L4AXT when available in the Air Mass Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAFUHM0015L4AXT you can contact the distributor directly for product support, shipping queries etc.
Is the HAFUHM0015L4AXT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HAFUHM0015L4AXT have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and Sager have stock available or on a lead time for HAFUHM0015L4AXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAFUHM0015L4AXT often in real-time on the comparison pages.
What if I can't find stock of HAFUHM0015L4AXT?
You can fill out our help required form which you can use to request a quote for HAFUHM0015L4AXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.