Status: | Unknown |
---|---|
Series: | HAF Series |
RoHS: | Unknown |
Prices starting from US$109.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$294.23
|
25
in stock
|
Buy Now | |
Sager
from US$309.91
|
281
in stock
|
Buy Now | |
Rapid Electronics
from US$303.80
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$236.00
|
81
in stock
|
Buy Now | |
Distrelec
from US$238.63
|
81
in stock
|
Buy Now | |
element14
from US$281.18
|
5
in stock
|
Buy Now | |
Farnell
from US$109.72
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$246.19
|
-
|
Buy Now | |
RS Americas
from US$239.82
|
-
|
Buy Now |
Flow Rate Min | 0l/min |
---|---|
Flow Rate Max | 100l/min |
Pressure Max | 60psi |
Supply Voltage DC Min | 3V |
Supply Voltage DC Max | 10V |
Port Style | Tapered |
Accuracy % | 0.5% |
Product Range | HAF Series |
Flow Sensors 100 LPM Digi Out I2C Male ISO 5356 Adptr | Sager |
Flow Sensors 100 LPM Digi Out I2C Male ISO 5356 | Rapid Electronics |
Honeywell Flow Sensors 100 LPM Digi Out I2C Male I | Distrelec |
ZEPHYR AIRFLOW SENSOR | RS |
DIGITAL AIRFLOW SENSOR, 100LPM, 60PSI | element14 |
Digital Airflow Sensor, 100Lpm, 60Psi | Newark Electronics |
Sensor | RS Americas |
Where can I find additional details, specifications and documents for a HAFUHH0100L4AXT?
Additional datasheets, footprints and schematics for HAFUHH0100L4AXT are listed on our Part Details page. You can also find images and similar parts to HAFUHH0100L4AXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HAFUHH0100L4AXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAFUHH0100L4AXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HAFUHH0100L4AXT fall under?
The HAFUHH0100L4AXT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HAFUHH0100L4AXT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HAFUHH0100L4AXT you can contact the distributor directly for product support, shipping queries etc.
Is the HAFUHH0100L4AXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HAFUHH0100L4AXT have stock available?
Authorised distributors including Sager, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for HAFUHH0100L4AXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HAFUHH0100L4AXT often in real-time on the comparison pages.
What if I can't find stock of HAFUHH0100L4AXT?
You can fill out our help required form which you can use to request a quote for HAFUHH0100L4AXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.