HAFUHH0015L4AXT Sensors by Honeywell

DIGITAL AIRFLOW SENSOR, 15LPM, 60PSI

Status: Unknown
Series: HAF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$152.32

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$152.32
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Flow Rate Min 0l/min
Flow Rate Max 15l/min
Pressure Max 60psi
Supply Voltage DC Min 3V
Supply Voltage DC Max 10V
Port Style Tapered
Accuracy % 0.5%
Product Range HAF Series
RoHS Compliant Yes

Alternative Descriptions

Sensor | RS Americas
Digital Airflow Sensor, 15Lpm, 60Psi | Newark Electronics
Flow Sensors 15 LPM Digi Out I2C MaleG 3/8Thrd Adptr | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HAFUHH0015L4AXT?

Additional datasheets, footprints and schematics for HAFUHH0015L4AXT are listed on our Part Details page. You can also find images and similar parts to HAFUHH0015L4AXT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HAFUHH0015L4AXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HAFUHH0015L4AXT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HAFUHH0015L4AXT fall under?

The HAFUHH0015L4AXT is listed under Sensors & Transducers > Sensors > Flow Sensors > Air Mass Sensors.

Can I view similar or alternative parts?

You can view similar parts to HAFUHH0015L4AXT when available in the Air Mass Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HAFUHH0015L4AXT you can contact the distributor directly for product support, shipping queries etc.

Is the HAFUHH0015L4AXT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HAFUHH0015L4AXT have stock available?

Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for HAFUHH0015L4AXT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HAFUHH0015L4AXT often in real-time on the comparison pages.

What if I can't find stock of HAFUHH0015L4AXT?

You can fill out our help required form which you can use to request a quote for HAFUHH0015L4AXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay