Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$673.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$952.21
|
5
in stock
|
Buy Now | |
Distrelec
from US$673.78
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$926.41
|
3
in stock
|
Buy Now | |
RS Americas
from US$872.47
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,037.00
|
-
|
Buy Now | |
Sager
from US$1,190.00
|
-
|
Buy Now | |
Farnell
from US$952.21
|
-
|
Buy Now |
No. of Digital Outputs | 8 |
---|---|
Meter Display Type | LCD |
IP / NEMA Rating | IP40 |
RoHS Compliant | Yes |
Omron Industrial Automation Cam Positioner H8PS 24VDC | Distrelec |
CAM PROGRAMMER | RS |
Cam Positioner, 8 Outputs, 24Vdc | Newark Electronics |
CAM POSITIONER, H8PS1008M | RS Americas |
CAM POSITIONER | Avnet America |
Specialty Controllers CAM POSITIONER | Sager |
CAM POSITIONER, FLUSH MOUNT, PNP OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a H8PS-8BP?
Additional datasheets, footprints and schematics for H8PS-8BP are listed on our Part Details page. You can also find images and similar parts to H8PS-8BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H8PS-8BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H8PS-8BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H8PS-8BP fall under?
The H8PS-8BP is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > PLC Processors.
Can I view similar or alternative parts?
You can view similar parts to H8PS-8BP when available in the PLC Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H8PS-8BP you can contact the distributor directly for product support, shipping queries etc.
Is the H8PS-8BP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H8PS-8BP have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for H8PS-8BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H8PS-8BP often in real-time on the comparison pages.
What if I can't find stock of H8PS-8BP?
You can fill out our help required form which you can use to request a quote for H8PS-8BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.