Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 30-Pcs of 1kohm to 50kohm Trimming Potentiometers |
---|---|
Power Rating | - |
Range of Resistor Values | 1kohm to 50kohm |
Resistance Tolerance | - |
No. of Items in Kit | 30 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Element Material | Cermet |
Termination Type | Surface Mount Device |
3314 - Trimmer Design Kit /Kit |Bourns H-854 | Newark Electronics |
3314 Design Kit for 4 mm Square Trimming Potentiometers | Avnet America |
DESIGN KIT, TRIMMERS, 3314 SERIES | element14 |
Where can I find additional details, specifications and documents for a H-854?
Additional datasheets, footprints and schematics for H-854 are listed on our Part Details page. You can also find images and similar parts to H-854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-854 fall under?
The H-854 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H-854 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-854 you can contact the distributor directly for product support, shipping queries etc.
Is the H-854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-854 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for H-854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-854 often in real-time on the comparison pages.
What if I can't find stock of H-854?
You can fill out our help required form which you can use to request a quote for H-854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.