Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 6PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 100A |
RoHS Compliant | Yes |
Safety Sw, Fusible, 6Pst, 100A, 600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a H663DS?
Additional datasheets, footprints and schematics for H663DS are listed on our Part Details page. You can also find images and similar parts to H663DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H663DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H663DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H663DS fall under?
The H663DS is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to H663DS when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H663DS you can contact the distributor directly for product support, shipping queries etc.
Is the H663DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H663DS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for H663DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H663DS often in real-time on the comparison pages.
What if I can't find stock of H663DS?
You can fill out our help required form which you can use to request a quote for H663DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.