Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
No stock
|
Buy Now |
DRAM Memory Configuration | 16M x 16bit |
---|---|
Access Time | 6ns |
Page Size | - |
No. of Pins | 54Pins |
Memory Case Style | TSOP-II |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Interface Type | LVTTL |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | DRAM |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
IC, SDRAM, 256MB (X16), TSOPII-54 | Farnell |
Where can I find additional details, specifications and documents for a H57V2562GTR-75C?
Additional datasheets, footprints and schematics for H57V2562GTR-75C are listed on our Part Details page. You can also find images and similar parts to H57V2562GTR-75C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H57V2562GTR-75C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H57V2562GTR-75C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H57V2562GTR-75C fall under?
The H57V2562GTR-75C is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to H57V2562GTR-75C when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H57V2562GTR-75C you can contact the distributor directly for product support, shipping queries etc.
Is the H57V2562GTR-75C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H57V2562GTR-75C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for H57V2562GTR-75C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H57V2562GTR-75C often in real-time on the comparison pages.
What if I can't find stock of H57V2562GTR-75C?
You can fill out our help required form which you can use to request a quote for H57V2562GTR-75C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.