Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | 4PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 200A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 200A |
RoHS Compliant | Yes |
Safety Switch, Fusible, 4Pst, 200A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a H464DS?
Additional datasheets, footprints and schematics for H464DS are listed on our Part Details page. You can also find images and similar parts to H464DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H464DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H464DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H464DS fall under?
The H464DS is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to H464DS when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H464DS you can contact the distributor directly for product support, shipping queries etc.
Is the H464DS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H464DS have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for H464DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H464DS often in real-time on the comparison pages.
What if I can't find stock of H464DS?
You can fill out our help required form which you can use to request a quote for H464DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.