Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | - |
---|---|
Data Rate Max | - |
Data Transmission Distance | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | SMA |
External Length / Height | 20.6mm |
Fibre Type | Multimode |
Fixing Centres | 9.5mm |
Lead Length | 20.3mm |
Panel Cutout Diameter | 8.2mm |
Detector, Fsma | Newark Electronics |
DETECTOR, FSMA | element14 |
Where can I find additional details, specifications and documents for a H3R880IR?
Additional datasheets, footprints and schematics for H3R880IR are listed on our Part Details page. You can also find images and similar parts to H3R880IR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3R880IR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3R880IR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3R880IR fall under?
The H3R880IR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to H3R880IR when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3R880IR you can contact the distributor directly for product support, shipping queries etc.
Is the H3R880IR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3R880IR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H3R880IR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3R880IR often in real-time on the comparison pages.
What if I can't find stock of H3R880IR?
You can fill out our help required form which you can use to request a quote for H3R880IR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.