Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.52
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$42.10
|
No stock
|
Buy Now |
![]() |
RS Americas
from US$80.39
|
14
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$81.97
|
4
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$115.92
|
3
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$115.92
|
1
in stock
|
Buy Now |
![]() |
Avnet America
from US$70.71
|
-
|
Buy Now |
![]() |
element14
from US$84.73
|
-
|
Buy Now |
![]() |
Sager
from US$81.14
|
-
|
Buy Now |
![]() |
Farnell
from US$42.52
|
-
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 1200h |
No. of Timing Ranges | 8Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240V |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
Adjustment Type | Screwdriver Slot |
Contact Configuration | SPDT |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Delay Time Range | 0.1s to 1200h |
External Depth | 100.2mm |
External Length / Height | 79mm |
External Width | 22.5mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Supply Voltage Range | 24V AC to 240V AC 24V DC to 240V DC |
Timing Adjustment | Screwdriver Slot |
Type | Solid State |
Timer, DIN-rail mounting, multi range, m | RS |
Time Delay Relay, Multi-Mode/Range 4 Mode SPDT, 24 - 240VAC/DC, H3DK Series | Omron Automation H3DK-S1 AC/DC24-240 | RS Americas |
Ss Timer, 0.1Sto 1200Hr, 24Vac/Vdc To 240Vac/Vdc | Newark Electronics |
4 MODE AC/DC 24 TO 240V S | Heilind Electronics |
4 MODE AC/DC 24 TO 240V SPDT | Avnet America |
TIMER, LTD MULTIFUNCTION, 24-240AC/DC | element14 |
Timers | Sager |
Where can I find additional details, specifications and documents for a H3DK-S1 AC/DC24-240?
Additional datasheets, footprints and schematics for H3DK-S1 AC/DC24-240 are listed on our Part Details page. You can also find images and similar parts to H3DK-S1 AC/DC24-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3DK-S1 AC/DC24-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3DK-S1 AC/DC24-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3DK-S1 AC/DC24-240 fall under?
The H3DK-S1 AC/DC24-240 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H3DK-S1 AC/DC24-240 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3DK-S1 AC/DC24-240 you can contact the distributor directly for product support, shipping queries etc.
Is the H3DK-S1 AC/DC24-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3DK-S1 AC/DC24-240 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for H3DK-S1 AC/DC24-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3DK-S1 AC/DC24-240 often in real-time on the comparison pages.
What if I can't find stock of H3DK-S1 AC/DC24-240?
You can fill out our help required form which you can use to request a quote for H3DK-S1 AC/DC24-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.